Kyocera Corporation Tantalum - Polymer Capacitors TCH9336M075W0120C

Description
33µF Hermetically Sealed Tantalum Polymer Capacitor 75V Nonstandard 120mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Polymer Capacitor 75V Nonstandard 120mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-TCH9336M075W0120C-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCH9336M075W0120C-ND
Tantalum - Polymer Capacitors 478-TCH9336M075W0120C-ND
33µF Hermetically Sealed Tantalum Polymer Capacitor 75V Nonstandard 120mOhm @ 100kHz

33µF Hermetically Sealed Tantalum Polymer Capacitor 75V Nonstandard 120mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCH9336M075W0120C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCH9336M075W0120C
Capacitors - Tantalum - Polymer Capacitors TCH9336M075W0120C
CAP TANT POLY 33UF 75V SMD

CAP TANT POLY 33UF 75V SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-TCH9336M075W0120C-ND TCH9336M075W0120C
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 334LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers