Kyocera Corporation Tantalum - Polymer Capacitors TCBD686M010CRSZ0700

Description
68µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12427-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12427-2-ND
Tantalum - Polymer Capacitors 478-12427-2-ND
68µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 70mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCBD686M010CRSZ0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCBD686M010CRSZ0700
Capacitors - Tantalum - Polymer Capacitors TCBD686M010CRSZ0700
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site
Cap, 68Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9128 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9128
Cap, 68Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9128
CAP, 68UF, 10V, TANT, POLYMER, CASE D; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 68UF, 10V, TANT, POLYMER, CASE D; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9127
Cap, 68Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9127
CAP, 68UF, 10V, TANT, POLYMER, CASE D; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 68UF, 10V, TANT, POLYMER, CASE D; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12427-2-ND TCBD686M010CRSZ0700 01AH9128
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 68Uf, 10V, Tant, Polymer, Case D; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers