Kyocera Corporation Tantalum - Polymer Capacitors TCBD476M016CRSZ0H00

Description
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12430-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12430-2-ND
Tantalum - Polymer Capacitors 478-12430-2-ND
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12430-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12430-1-ND
Tantalum - Polymer Capacitors 478-12430-1-ND
47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 65mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCBD476M016CRSZ0H00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCBD476M016CRSZ0H00
Capacitors - Tantalum - Polymer Capacitors TCBD476M016CRSZ0H00
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9123
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9123
CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 01AH9124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx
01AH9124
Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx 01AH9124
CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 47UF, 16V, TANT, POLYMER, CASE D; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.065ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12430-2-ND TCBD476M016CRSZ0H00 01AH9123
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 47Uf, 16V, Tant, Polymer, Case D; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details