Kyocera Corporation Tantalum - Polymer Capacitors TCBB476M006CRSZ0700

Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12419-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12419-6-ND
Tantalum - Polymer Capacitors 478-12419-6-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12419-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12419-2-ND
Tantalum - Polymer Capacitors 478-12419-2-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12419-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12419-1-ND
Tantalum - Polymer Capacitors 478-12419-1-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 01AH9104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx
01AH9104
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx 01AH9104
CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx - 01AH9103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx
01AH9103
Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx 01AH9103
CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCBB476M006CRSZ0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCBB476M006CRSZ0700
Capacitors - Tantalum - Polymer Capacitors TCBB476M006CRSZ0700
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12419-6-ND 478-12419-2-ND 01AH9104 TCBB476M006CRSZ0700
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 47Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers