Kyocera Corporation 3.3UF 16V Capacitor TCA1C335M8R

Description
CAP TANT 3.3UF 20% 16V 1206 Product overview: TCA1C335M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1C335M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 3.3UF 20% 16V 1206 Product overview: TCA1C335M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1C335M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3UF 16V Capacitor
59-TCA1C335M8R
3.3UF 16V Capacitor 59-TCA1C335M8R
CAP TANT 3.3UF 20% 16V 1206 Product overview: TCA1C335M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1C335M8R can be used for catalog matching and distributor lookup.

CAP TANT 3.3UF 20% 16V 1206 Product overview: TCA1C335M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1C335M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TCA1C335M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C335M8RTR-ND
Tantalum Capacitors 478-TCA1C335M8RTR-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCA1C335M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C335M8RCT-ND
Tantalum Capacitors 478-TCA1C335M8RCT-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCA1C335M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C335M8RDKR-ND
Tantalum Capacitors 478-TCA1C335M8RDKR-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCA1C335M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCA1C335M8R
Capacitors - Tantalum Capacitors TCA1C335M8R
CAP TANT 3.3UF 20% 16V 1206

CAP TANT 3.3UF 20% 16V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-TCA1C335M8R 478-TCA1C335M8RTR-ND 478-TCA1C335M8RDKR-ND TCA1C335M8R
Product Name 3.3UF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details