Kyocera Corporation Tantalum Capacitors TCA1C106M8R

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCA1C106M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C106M8RTR-ND
Tantalum Capacitors 478-TCA1C106M8RTR-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA1C106M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C106M8RDKR-ND
Tantalum Capacitors 478-TCA1C106M8RDKR-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA1C106M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C106M8RCT-ND
Tantalum Capacitors 478-TCA1C106M8RCT-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
SMD 10uF 16V Capacitor - 59-TCA1C106M8R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uF 16V Capacitor
59-TCA1C106M8R
SMD 10uF 16V Capacitor 59-TCA1C106M8R
Cap Tant Solid 10uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 125°C T/R Product overview: TCA1C106M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1C106M8R can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 125°C T/R Product overview: TCA1C106M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1C106M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCA1C106M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCA1C106M8R
Capacitors - Tantalum Capacitors TCA1C106M8R
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - TCA1C106M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCA1C106M8R
Tantalum Capacitors TCA1C106M8R
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCA1C106M8RTR-ND 478-TCA1C106M8RDKR-ND 59-TCA1C106M8R TCA1C106M8R TCA1C106M8R
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
RoHS Compliant Yes
Operating Temperature 110 C (230 F)
View Details
Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers