Kyocera Corporation Tantalum Capacitors TCA1C105M8R

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCA1C105M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C105M8RCT-ND
Tantalum Capacitors 478-TCA1C105M8RCT-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA1C105M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C105M8RTR-ND
Tantalum Capacitors 478-TCA1C105M8RTR-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA1C105M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA1C105M8RDKR-ND
Tantalum Capacitors 478-TCA1C105M8RDKR-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
59-TCA1C105M8R
1UF 16V Capacitor 59-TCA1C105M8R
CAP TANT 1UF 20% 16V 1206 Product overview: TCA1C105M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1C105M8R can be used for catalog matching and distributor lookup.

CAP TANT 1UF 20% 16V 1206 Product overview: TCA1C105M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1C105M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TCA1C105M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCA1C105M8R
Tantalum Capacitors TCA1C105M8R
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCA1C105M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCA1C105M8R
Capacitors - Tantalum Capacitors TCA1C105M8R
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCA1C105M8RCT-ND 478-TCA1C105M8RDKR-ND 59-TCA1C105M8R TCA1C105M8R TCA1C105M8R
Product Name Tantalum Capacitors Tantalum Capacitors 1UF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details