Win Source Part Number: 1359627-TCA1A335M8R
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TC
Package: Tape & Reel
Product Status: Not For New Designs
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 4.9Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.9Ohm
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.9Ohm
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.9Ohm
CAP TANT 3.3UF 20% 10V 1206 Product overview: TCA1A335M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1A335M8R can be used for catalog matching and distributor lookup.
CAP TANT 3.3UF 20% 10V 1206
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359627-TCA1A335M8R | 478-TCA1A335M8RDKR-ND | 478-TCA1A335M8RTR-ND | 59-TCA1A335M8R | TCA1A335M8R |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | 3.3UF 10V Capacitor | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts |