Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 125°C T/R Product overview: TCA1A226M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCA1A226M8R can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric)
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric)
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric)
CAP TANT 22UF 20% 10V 1206
CAP TANT 22UF 20% 10V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TCA1A226M8R | 478-TCA1A226M8RDKR-ND | 478-TCA1A226M8RCT-ND | TCA1A226M8R | TCA1A226M8R |
| Product Name | SMD 22uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | ||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |