Kyocera Corporation Tantalum Capacitors TCA0J476M8R

Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.2Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCA0J476M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA0J476M8RDKR-ND
Tantalum Capacitors 478-TCA0J476M8RDKR-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.2Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA0J476M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA0J476M8RCT-ND
Tantalum Capacitors 478-TCA0J476M8RCT-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.2Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCA0J476M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCA0J476M8RTR-ND
Tantalum Capacitors 478-TCA0J476M8RTR-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.2Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCA0J476M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCA0J476M8R
Capacitors - Tantalum Capacitors TCA0J476M8R
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TCA0J476M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCA0J476M8R
Tantalum Capacitors TCA0J476M8R
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCA0J476M8RDKR-ND 478-TCA0J476M8RCT-ND TCA0J476M8R TCA0J476M8R
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers