Kyocera Corporation Tantalum Capacitors TBME107K020LBLB0823

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TBME107K020LBLB0823-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TBME107K020LBLB0823-ND
Tantalum Capacitors 478-TBME107K020LBLB0823-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Bidd Special Rohs Compliant Kyocera Avx - 24AC5815 - Newark, An Avnet Company
Chicago, IL, United States
Bidd Special Rohs Compliant Kyocera Avx
24AC5815
Bidd Special Rohs Compliant Kyocera Avx 24AC5815
BIDD SPECIAL ROHS COMPLIANT: YES

BIDD SPECIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TBME107K020LBLB0823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBME107K020LBLB0823
Capacitors - Tantalum Capacitors TBME107K020LBLB0823
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TBME107K020LBLB0823-ND 24AC5815 TBME107K020LBLB0823
Product Name Tantalum Capacitors Bidd Special Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details