22µF Molded Tantalum Capacitors 50V 2924 (7361 Metric)
CAP TANT 22UF 20% 50V 2924
BIDD SPECIAL ROHS COMPLIANT: YES
CAP TANT 22UF 20% 50V 2924
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5449-ND | TBJV226M050CBSB0024 | 65M5736 | TBJV226M050CBSB0024 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Bidd Special Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) |