470µF Molded Tantalum Capacitors 6V 2917 (7343 Metric)
BIDD SPECIAL ROHS COMPLIANT: YES
CAP TANT 470UF 10% 6V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7275-ND | 63W9555 | TBJD477K006CBLB0945 |
| Product Name | Tantalum Capacitors | Bidd Special Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | |
| Capacitance Tolerance | 10 (+/- %) |