47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
BIDD SPECIAL ROHS COMPLIANT: YES
CAP TANT 47UF 10% 16V 2917
CAP TANT 47UF 10% 16V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7562-2-ND | 89H8901 | TBJD476K016LRSB0023 | TBJD476K016LRSB0023 |
| Product Name | Tantalum Capacitors | Bidd Special Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 10 (+/- %) |