Kyocera Corporation Tantalum Capacitors TAZH106K035CSSB0023

Description
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAZH106K035CSSB0023-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAZH106K035CSSB0023-ND
Tantalum Capacitors TAZH106K035CSSB0023-ND
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAZH106K035CSSB0023 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAZH106K035CSSB0023
Tantalum Capacitors TAZH106K035CSSB0023
CAP TANT 10UF 10% 35V 2915

CAP TANT 10UF 10% 35V 2915

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAZH106K035CSSB0023 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAZH106K035CSSB0023
Capacitors - Tantalum Capacitors TAZH106K035CSSB0023
CAP TANT 10UF 10% 35V 2915

CAP TANT 10UF 10% 35V 2915

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAZH106K035CSSB0023-ND TAZH106K035CSSB0023 TAZH106K035CSSB0023
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers