AVX Corporation Capacitance Kyocera Avx TAZE156K010CRSZ0900.

Description
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:170mA; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:170mA; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 61AC2235 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
61AC2235
Capacitance Kyocera Avx 61AC2235
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:170mA; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:170mA; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC2235
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers