Kyocera Corporation 33UF 16V Capacitor TAWD336M016R0600

Description
CAP TANT 33UF 16V 20% 2917 Product overview: TAWD336M016R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAWD336M016R0600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 33UF 16V 20% 2917 Product overview: TAWD336M016R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAWD336M016R0600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33UF 16V Capacitor
59-TAWD336M016R0600
33UF 16V Capacitor 59-TAWD336M016R0600
CAP TANT 33UF 16V 20% 2917 Product overview: TAWD336M016R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAWD336M016R0600 can be used for catalog matching and distributor lookup.

CAP TANT 33UF 16V 20% 2917 Product overview: TAWD336M016R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAWD336M016R0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAWD336M016R0600 - 1105515-TAWD336M016R0600 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAWD336M016R0600
1105515-TAWD336M016R0600
Tantalum Capacitors - TAWD336M016R0600 1105515-TAWD336M016R0600
Manufacturer: AVX Corporation Win Source Part Number: 1105515-TAWD336M016R 0600 Packaging: Reel - TR Type: Molded Features: Fail Safe with Built-in Fuse Voltage Rating: 16V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: D ESR: 600 mOhm Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" Dia x 0.169" L (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105515-TAWD336M016R0600
Packaging: Reel - TR
Type: Molded
Features: Fail Safe with Built-in Fuse
Voltage Rating: 16V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 600 mOhm
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" Dia x 0.169" L (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-TAWD336M016R0600 1105515-TAWD336M016R0600
Product Name 33UF 16V Capacitor Tantalum Capacitors - TAWD336M016R0600
Configuration / Form Factor Leaded Capacitor
Capacitance Range 33 microF 33 microF
WVDC 16 volts 16 volts
Packing Method Reel - TR Tape Reel; Reel - TR
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details