68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
CAP TANT 68UF 20% 16V RADIAL
Capacitor,68uF,16VDC
CAP TANT 68UF 20% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP686M016HSB-ND | TAP686M016HSB | 54J5632 | TAP686M016HSB |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,68Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |