Kyocera Corporation Tantalum Capacitors TAP686M010SRW

Description
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686M010SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686M010SRW-ND
Tantalum Capacitors TAP686M010SRW-ND
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm

68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP686M010SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686M010SRW
Tantalum Capacitors TAP686M010SRW
CAP TANT 68UF 20% 10V RADIAL

CAP TANT 68UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5630 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5630
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5630
CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP686M010SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686M010SRW
Capacitors - Tantalum Capacitors TAP686M010SRW
CAP TANT 68UF 20% 10V RADIAL

CAP TANT 68UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP686M010SRW-ND TAP686M010SRW 54J5630 TAP686M010SRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Tantalum Capacitors - TDL105K025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers