68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
CAP TANT 68UF 20% 10V RADIAL
CAP TANT 68UF 20% 10V RADIAL
Tantalum Capacitor, Resin Dipped, TAP Series, 68 F, 20%, 10 V, Radial Leaded, 5 mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP686M010CCS-ND | TAP686M010CCS | TAP686M010CCS | 98K1339 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, Resin Dipped, Tap Series, 68 F, 20%, 10 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |