Kyocera Corporation Tantalum Capacitors TAP686K025CCS

Description
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1928-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1928-ND
Tantalum Capacitors 478-1928-ND
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm

68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm

Buy Now Datasheet
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5614 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5614
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5614
TANTALUM CAPACITOR, 68UF, 25V, 0.8 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.8 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP686K025CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K025CCS
Tantalum Capacitors TAP686K025CCS
CAP TANT 68UF 10% 25V RADIAL

CAP TANT 68UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP686K025CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP686K025CCS
Capacitors - Tantalum Capacitors TAP686K025CCS
CAP TANT 68UF 10% 25V RADIAL

CAP TANT 68UF 10% 25V RADIAL

Supplier's Site
Capacitor, Tantalum;68uF;TAP Series;Radial;Case N;+/-10%;25V;33VDC;0.8 Ohms ESR - 70195927 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;68uF;TAP Series;Radial;Case N;+/-10%;25V;33VDC;0.8 Ohms ESR
70195927
Capacitor, Tantalum;68uF;TAP Series;Radial;Case N;+/-10%;25V;33VDC;0.8 Ohms ESR 70195927
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1928-ND 54J5614 TAP686K025CCS TAP686K025CCS 70195927
Product Name Tantalum Capacitors Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum;68uF;TAP Series;Radial;Case N;+/-10%;25V;33VDC;0.8 Ohms ESR
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details