Kyocera Corporation Tantalum Capacitors TAP686K020CCS

Description
68µF Conformal Coated Tantalum Capacitors 20V Radial 900mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 20V Radial 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP686K020CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP686K020CCS-ND
Tantalum Capacitors 478-TAP686K020CCS-ND
68µF Conformal Coated Tantalum Capacitors 20V Radial 900mOhm

68µF Conformal Coated Tantalum Capacitors 20V Radial 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP686K020CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K020CCS
Tantalum Capacitors TAP686K020CCS
CAP TANT 68UF 10% 20V RADIAL

CAP TANT 68UF 10% 20V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 20V, 0.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5612 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 20V, 0.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5612
Tantalum Capacitor, 68Uf, 20V, 0.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5612
TANTALUM CAPACITOR, 68UF, 20V, 0.9 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 20V, 0.9 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.9ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP686K020CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686K020CCS
Capacitors - Tantalum Capacitors TAP686K020CCS
CAP TANT 68UF 10% 20V RADIAL

CAP TANT 68UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP686K020CCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP686K020CCS
Tantalum Capacitors TAP686K020CCS
CAP TANT 68UF 10% 20V RADIAL

CAP TANT 68UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP686K020CCS-ND TAP686K020CCS 54J5612 TAP686K020CCS TAP686K020CCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 20V, 0.9 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers