Kyocera Corporation Tantalum Capacitors TAP686K016CRW

Description
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686K016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686K016CRW-ND
Tantalum Capacitors TAP686K016CRW-ND
68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm

68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm

Buy Now Datasheet
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 83H1173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
83H1173
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 83H1173
CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.1, RAD, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.1, RAD, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP686K016CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686K016CRW
Capacitors - Tantalum Capacitors TAP686K016CRW
CAP TANT 68UF 10% 16V RADIAL

CAP TANT 68UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP686K016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K016CRW
Tantalum Capacitors TAP686K016CRW
CAP TANT 68UF 10% 16V RADIAL

CAP TANT 68UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP686K016CRW-ND 83H1173 TAP686K016CRW TAP686K016CRW
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details