Kyocera Corporation Tantalum Capacitors TAP686K010SRW

Description
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686K010SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686K010SRW-ND
Tantalum Capacitors TAP686K010SRW-ND
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm

68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP686K010SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K010SRW
Tantalum Capacitors TAP686K010SRW
CAP TANT 68UF 10% 10V RADIAL

CAP TANT 68UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx - 54J5608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
54J5608
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx 54J5608
CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.1, RAD, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.1, RAD, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP686K010SRW-ND TAP686K010SRW 54J5608
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K025P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers