Kyocera Corporation Tantalum Capacitors TAP686K010BRW

Description
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686K010BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686K010BRW-ND
Tantalum Capacitors TAP686K010BRW-ND
68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm

68µF Conformal Coated Tantalum Capacitors 10V Radial 1.3Ohm

Buy Now Datasheet
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5600
Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5600
CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.1, RAD; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 1.3 OHM, 0.1, RAD; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP686K010BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686K010BRW
Tantalum Capacitors TAP686K010BRW
CAP TANT 68UF 10% 10V RADIAL

CAP TANT 68UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP686K010BRW-ND 54J5600 TAP686K010BRW
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 1.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814561 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details