The TAP685M050CRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a tolerance of ±20% and a rated voltage of 50V. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for high-temperature applications. The capacitor is designed with low leakage current and impedance, ensuring reliable performance in various electronic circuits. It is available in a radial form factor, which allows for easy integration into PCB designs. The device is also lead-free compatible, aligning with modern environmental standards. This capacitor is ideal for applications requiring stable capacitance and high reliability.
6.8µF Conformal Coated Tantalum Capacitors 50V Radial 2Ohm
CAPACITOR TANT, 6.8UF, 50V, 2 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes
CAP TANT 6.8UF 20% 50V RADIAL
CAP TANT 6.8UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP685M050CRW-ND | 54J5588 | TAP685M050CRW | TAP685M050CRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 50V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |