Kyocera Corporation Tantalum Capacitors TAP685M035CCS

Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685M035CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685M035CCS-ND
Tantalum Capacitors TAP685M035CCS-ND
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm

6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitor, Resin Dipped, Tap Series, 6.8 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx - 98K1338 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Resin Dipped, Tap Series, 6.8 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
98K1338
Tantalum Capacitor, Resin Dipped, Tap Series, 6.8 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx 98K1338
Tantalum Capacitor, Resin Dipped, TAP Series, 6.8 F, 20%, 35 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, Resin Dipped, TAP Series, 6.8 F, 20%, 35 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP685M035CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP685M035CCS
Capacitors - Tantalum Capacitors TAP685M035CCS
CAP TANT 6.8UF 20% 35V RADIAL

CAP TANT 6.8UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP685M035CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685M035CCS
Tantalum Capacitors TAP685M035CCS
CAP TANT 6.8UF 20% 35V RADIAL

CAP TANT 6.8UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685M035CCS-ND 98K1338 TAP685M035CCS TAP685M035CCS
Product Name Tantalum Capacitors Tantalum Capacitor, Resin Dipped, Tap Series, 6.8 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Tantalum Capacitors - 1814599 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDC106M035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers