Kyocera Corporation Tantalum Capacitors TAP685M035BRW

Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685M035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685M035BRW-ND
Tantalum Capacitors TAP685M035BRW-ND
6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm

6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm

Buy Now Datasheet
Capacitor Tant, 6.8Uf, 35V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 35V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5577
Capacitor Tant, 6.8Uf, 35V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5577
CAPACITOR TANT, 6.8UF, 35V, 2.5 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 35V, 2.5 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP685M035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685M035BRW
Capacitors - Tantalum Capacitors TAP685M035BRW
CAP TANT 6.8UF 20% 35V RADIAL

CAP TANT 6.8UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP685M035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685M035BRW
Tantalum Capacitors TAP685M035BRW
CAP TANT 6.8UF 20% 35V RADIAL

CAP TANT 6.8UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685M035BRW-ND 54J5577 TAP685M035BRW TAP685M035BRW
Product Name Tantalum Capacitors Capacitor Tant, 6.8Uf, 35V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814567 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details