Kyocera Corporation Tantalum Capacitors TAP685M025SRW

Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685M025SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685M025SRW-ND
Tantalum Capacitors TAP685M025SRW-ND
6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

6.8µF Conformal Coated Tantalum Capacitors 25V Radial 3.1Ohm

Buy Now Datasheet
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5575 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5575
Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5575
CAPACITOR TANT, 6.8UF, 25V, 3.1 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 25V, 3.1 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP685M025SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685M025SRW
Capacitors - Tantalum Capacitors TAP685M025SRW
CAP TANT 6.8UF 20% 25V RADIAL

CAP TANT 6.8UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP685M025SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685M025SRW
Tantalum Capacitors TAP685M025SRW
CAP TANT 6.8UF 20% 25V RADIAL

CAP TANT 6.8UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685M025SRW-ND 54J5575 TAP685M025SRW TAP685M025SRW
Product Name Tantalum Capacitors Capacitor Tant, 6.8Uf, 25V, 3.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - TAS105K050P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers