Kyocera Corporation Tantalum Capacitors TAP685M020DTW

Description
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685M020DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685M020DTW-ND
Tantalum Capacitors TAP685M020DTW-ND
6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm

6.8µF Conformal Coated Tantalum Capacitors 20V Radial 3.6Ohm

Buy Now Datasheet
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5566 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5566
Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5566
CAPACITOR TANT, 6.8UF, 20V, 3.6 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 20V, 3.6 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP685M020DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685M020DTW
Capacitors - Tantalum Capacitors TAP685M020DTW
CAP TANT 6.8UF 20% 20V RADIAL

CAP TANT 6.8UF 20% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP685M020DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685M020DTW
Tantalum Capacitors TAP685M020DTW
CAP TANT 6.8UF 20% 20V RADIAL

CAP TANT 6.8UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685M020DTW-ND 54J5566 TAP685M020DTW TAP685M020DTW
Product Name Tantalum Capacitors Capacitor Tant, 6.8Uf, 20V, 3.6 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers