6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm
CAP TANT 6.8UF 20% 10V RADIAL
CAP TANT 6.8UF 20% 10V RADIAL
CAPACITOR TANT, 6.8UF, 10V, 6 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP685M010CRW-ND | TAP685M010CRW | TAP685M010CRW | 54J5549 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 10V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |