Kyocera Corporation Tantalum Capacitors TAP685M006SRW

Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V Radial 8Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 6.3V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685M006SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685M006SRW-ND
Tantalum Capacitors TAP685M006SRW-ND
6.8µF Conformal Coated Tantalum Capacitors 6.3V Radial 8Ohm

6.8µF Conformal Coated Tantalum Capacitors 6.3V Radial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP685M006SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685M006SRW
Capacitors - Tantalum Capacitors TAP685M006SRW
CAP TANT 6.8UF 20% 6.3V RADIAL

CAP TANT 6.8UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP685M006SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685M006SRW
Tantalum Capacitors TAP685M006SRW
CAP TANT 6.8UF 20% 6.3V RADIAL

CAP TANT 6.8UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 6.3V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5546 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 6.3V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5546
Capacitor Tant, 6.8Uf, 6.3V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5546
CAPACITOR TANT, 6.8UF, 6.3V, 8 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:8ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 6.3V, 8 OHM, 0.2, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685M006SRW-ND TAP685M006SRW TAP685M006SRW 54J5546
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 6.3V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details