Cap Tant Solid 6.8uF 50V 10% (7 X 12mm) Radial 5mm 2 Ohm 125°C Bulk Product overview: TAP685K050CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 50V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 50V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP685K050CCS can be used for catalog matching and distributor lookup.
6.8µF Conformal Coated Tantalum Capacitors 50V Radial 2Ohm
CAP TANT 6.8UF 10% 50V RADIAL
CAP TANT 6.8UF 10% 50V RADIAL
Capacitor,6.8uF,50VD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP685K050CCS | TAP685K050CCS-ND | TAP685K050CCS | TAP685K050CCS | 86H7901 |
| Product Name | 6.8uF 50V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,6.8Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 50 volts | 50 volts | |||
| Packing Method | Bulk | Bulk | Bulk; Bulk |