Kyocera Corporation Tantalum Capacitors TAP685K016DTS

Description
6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm
Request a Quote
Description
6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAP685K016DTS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a tolerance of ±10% and a rated voltage of 16V. This component is designed for high reliability and stability, operating within a temperature range of -55°C to +125°C. It has a low leakage current and low impedance, making it suitable for various applications. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. Its construction includes a flame-retardant resin coating, ensuring durability in demanding environments. The TAP series capacitors are offered in multiple case sizes and capacitance values, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The TAP685K016DTS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a tolerance of ±10% and a rated voltage of 16V. This component is designed for high reliability and stability, operating within a temperature range of -55°C to +125°C. It has a low leakage current and low impedance, making it suitable for various applications. The capacitor is available in a radial form factor and is compatible with lead-free soldering processes. Its construction includes a flame-retardant resin coating, ensuring durability in demanding environments. The TAP series capacitors are offered in multiple case sizes and capacitance values, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685K016DTS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685K016DTS-ND
Tantalum Capacitors TAP685K016DTS-ND
6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm

6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm

Buy Now Datasheet
Capacitor,6.8Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J5510 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J5510
Capacitor,6.8Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J5510
Capacitor,6.8uF,16VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,6.8uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP685K016DTS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685K016DTS
Capacitors - Tantalum Capacitors TAP685K016DTS
CAP TANT 6.8UF 10% 16V RADIAL

CAP TANT 6.8UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitors - TAP685K016DTS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K016DTS
Tantalum Capacitors TAP685K016DTS
CAP TANT 6.8UF 10% 16V RADIAL

CAP TANT 6.8UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685K016DTS-ND 54J5510 TAP685K016DTS TAP685K016DTS
Product Name Tantalum Capacitors Capacitor,6.8Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers