6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm
CAPACITOR TANT, 6.8UF, 16V, 4 OHM, 0.1, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:4ohm RoHS Compliant: Yes
CAP TANT 6.8UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP685K016CRW-ND | 54J5509 | TAP685K016CRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 16V, 4 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |