Kyocera Corporation Tantalum Capacitors TAP685K010BRW

Description
6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP685K010BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP685K010BRW-ND
Tantalum Capacitors TAP685K010BRW-ND
6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm

6.8µF Conformal Coated Tantalum Capacitors 10V Radial 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP685K010BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K010BRW
Tantalum Capacitors TAP685K010BRW
CAP TANT 6.8UF 10% 10V RADIAL

CAP TANT 6.8UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP685K010BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP685K010BRW
Capacitors - Tantalum Capacitors TAP685K010BRW
CAP TANT 6.8UF 10% 10V RADIAL

CAP TANT 6.8UF 10% 10V RADIAL

Supplier's Site
Capacitor Tant, 6.8Uf, 10V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5499 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 10V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5499
Capacitor Tant, 6.8Uf, 10V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5499
CAPACITOR TANT, 6.8UF, 10V, 6 OHM, 0.1, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 10V, 6 OHM, 0.1, RAD; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP685K010BRW-ND TAP685K010BRW TAP685K010BRW 54J5499
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 10V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers