6.8µF Conformal Coated Tantalum Capacitors 35V Radial 2.5Ohm
CAP TANT 6.8UF 5% 35V RADIAL
CAPACITOR TANT, 6.8UF, 35V, 2.5 OHM, 0.05, RAD; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP685J035CRW-ND | TAP685J035CRW | 54J5494 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 35V, 2.5 Ohm, 0.05, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |