6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm
CAP TANT 6.8UF 5% 16V RADIAL
Capacitor,6.8uF,16VD
CAP TANT 6.8UF 5% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP685J016CRS-ND | TAP685J016CRS | 54J5492 | TAP685J016CRS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,6.8Uf,16Vdc,5-% Tol,5+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |