0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
CAP TANT 0.68UF 20% 35V RADIAL
Capacitor,0.68uF,35V
CAP TANT 0.68UF 20% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP684M035SCS-ND | TAP684M035SCS | 54J5487 | TAP684M035SCS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,0.68Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |