Kyocera Corporation Tantalum Capacitors TAP684M035CRW

Description
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP684M035CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP684M035CRW-ND
Tantalum Capacitors TAP684M035CRW-ND
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm

0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP684M035CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP684M035CRW
Capacitors - Tantalum Capacitors TAP684M035CRW
CAP TANT 0.68UF 20% 35V RADIAL

CAP TANT 0.68UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP684M035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP684M035CRW
Tantalum Capacitors TAP684M035CRW
CAP TANT 0.68UF 20% 35V RADIAL

CAP TANT 0.68UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5485 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5485
Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5485
CAPACITOR TANT, 0.68UF, 35V, 10 OHM, 0.2, RAD; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:10ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 35V, 10 OHM, 0.2, RAD; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:10ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP684M035CRW-ND TAP684M035CRW TAP684M035CRW 54J5485
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers