Kyocera Corporation Tantalum Capacitors TAP684K035SCS

Description
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1915-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1915-ND
Tantalum Capacitors 478-1915-ND
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm

0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP684K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP684K035SCS
Tantalum Capacitors TAP684K035SCS
CAP TANT 0.68UF 10% 35V RADIAL

CAP TANT 0.68UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.68Uf, 35V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5477 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.68Uf, 35V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5477
Tantalum Capacitor, 0.68Uf, 35V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5477
TANTALUM CAPACITOR, 0.68UF, 35V, 10 OHM, 0.1, RADIAL; Capacitance:0.68µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.68UF, 35V, 10 OHM, 0.1, RADIAL; Capacitance:0.68µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP684K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP684K035SCS
Capacitors - Tantalum Capacitors TAP684K035SCS
CAP TANT 0.68UF 10% 35V RADIAL

CAP TANT 0.68UF 10% 35V RADIAL

Supplier's Site
Capacitor, Tantalum;0.68uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;10 Ohms ES - 70195929 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;0.68uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;10 Ohms ES
70195929
Capacitor, Tantalum;0.68uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;10 Ohms ES 70195929
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1915-ND TAP684K035SCS 54J5477 TAP684K035SCS 70195929
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.68Uf, 35V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Capacitor, Tantalum;0.68uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;10 Ohms ES
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers