Kyocera Corporation Tantalum Capacitors TAP684K035CRW

Description
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP684K035CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP684K035CRW-ND
Tantalum Capacitors TAP684K035CRW-ND
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm

0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP684K035CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP684K035CRW
Capacitors - Tantalum Capacitors TAP684K035CRW
CAP TANT 0.68UF 10% 35V RADIAL

CAP TANT 0.68UF 10% 35V RADIAL

Supplier's Site
Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5473 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5473
Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5473
CAPACITOR TANT, 0.68UF, 35V, 10 OHM, 0.1, RAD; Capacitance:0.68µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 35V, 10 OHM, 0.1, RAD; Capacitance:0.68µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP684K035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP684K035CRW
Tantalum Capacitors TAP684K035CRW
CAP TANT 0.68UF 10% 35V RADIAL

CAP TANT 0.68UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP684K035CRW-ND TAP684K035CRW 54J5473 TAP684K035CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers