Kyocera Corporation Tantalum Capacitors TAP476M025BRW

Description
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M025BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M025BRW-ND
Tantalum Capacitors TAP476M025BRW-ND
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm

47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm

Buy Now Datasheet
Capacitor Tant, 47Uf, 25V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5458 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 25V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5458
Capacitor Tant, 47Uf, 25V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5458
CAPACITOR TANT, 47UF, 25V, 1 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 25V, 1 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP476M025BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M025BRW
Tantalum Capacitors TAP476M025BRW
CAP TANT 47UF 20% 25V RADIAL

CAP TANT 47UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP476M025BRW-ND 54J5458 TAP476M025BRW
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 25V, 1 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106M035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers