Kyocera Corporation Tantalum Capacitors - TAP476M020CCS TAP476M020CCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 899047-TAP476M020CCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 20 V Radial 1.2Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-8852, TAP476M020CCS-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 899047-TAP476M020CCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 20 V Radial 1.2Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-8852, TAP476M020CCS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M020CCS - 899047-TAP476M020CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476M020CCS
899047-TAP476M020CCS
Tantalum Capacitors - TAP476M020CCS 899047-TAP476M020CCS
Manufacturer: AVX Corporation Win Source Part Number: 899047-TAP476M020CCS Series: TAP Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 20 V Radial 1.2Ohm Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Other Part Number: 478-8852, TAP476M020CCS-ND

Manufacturer: AVX Corporation
Win Source Part Number: 899047-TAP476M020CCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 20 V Radial 1.2Ohm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Other Part Number: 478-8852, TAP476M020CCS-ND

Buy Now Datasheet
Tantalum Capacitors - 478-8852-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8852-ND
Tantalum Capacitors 478-8852-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

Buy Now Datasheet
Cap, Tantalum, 47Uf, 20V, Radial; Capacitance Kyocera Avx - 54J5452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 47Uf, 20V, Radial; Capacitance Kyocera Avx
54J5452
Cap, Tantalum, 47Uf, 20V, Radial; Capacitance Kyocera Avx 54J5452
CAP, TANTALUM, 47UF, 20V, RADIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 47UF, 20V, RADIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476M020CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476M020CCS
Capacitors - Tantalum Capacitors TAP476M020CCS
CAP TANT 47UF 20% 20V RADIAL

CAP TANT 47UF 20% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476M020CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M020CCS
Tantalum Capacitors TAP476M020CCS
CAP TANT 47UF 20% 20V RADIAL

CAP TANT 47UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 899047-TAP476M020CCS 478-8852-ND 54J5452 TAP476M020CCS TAP476M020CCS
Product Name Tantalum Capacitors - TAP476M020CCS Tantalum Capacitors Cap, Tantalum, 47Uf, 20V, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Mounting Style Through Hole Through Hole Through Hole; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details