Kyocera Corporation Tantalum Capacitors TAP476M016SRW

Description
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP476M016SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476M016SRWTR-ND
Tantalum Capacitors 478-TAP476M016SRWTR-ND
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm

47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP476M016SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476M016SRWCT-ND
Tantalum Capacitors 478-TAP476M016SRWCT-ND
CAP TANT 47UF 20% 16V RADIAL

CAP TANT 47UF 20% 16V RADIAL

Buy Now Datasheet
Tantalum Capacitors - TAP476M016SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M016SRW
Tantalum Capacitors TAP476M016SRW
CAP TANT 47UF 20% 16V RADIAL

CAP TANT 47UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 16V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5450 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 16V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5450
Capacitor Tant, 47Uf, 16V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5450
CAPACITOR TANT, 47UF, 16V, 1.3 OHM, 0.2, RAD; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 16V, 1.3 OHM, 0.2, RAD; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476M016SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476M016SRW
Capacitors - Tantalum Capacitors TAP476M016SRW
CAP TANT 47UF 20% 16V RADIAL

CAP TANT 47UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP476M016SRWTR-ND TAP476M016SRW 54J5450 TAP476M016SRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 16V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details