The Capacitor Tant, 47µF, 16V, 1.3 Ohm, 0.2, Rad from Kyocera AVX is a solid tantalum capacitor designed for a wide range of applications, including commercial and professional uses. It features a capacitance of 47µF with a voltage rating of 16V and an equivalent series resistance (ESR) of 1.3 Ohms. The operating temperature range is from -55°C to +125°C, allowing for versatility in various environmental conditions. This capacitor is available in a radial leaded configuration with a lead spacing of 5mm and is RoHS compliant. It is suitable for use in applications that require low leakage current and impedance, as well as exceptional temperature stability. The device is also designed for compatibility with lead-free soldering processes. Engineers may find this capacitor suitable for use in computers, automotive, and industrial applications, among others, due to its robust specifications and reliability.
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
CAPACITOR TANT, 47UF, 16V, 1.3 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.3ohm RoHS Compliant: Yes
CAP TANT 47UF 20% 16V RADIAL
CAP TANT 47UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP476M016CRWCT-ND | 54J5443 | TAP476M016CRW | TAP476M016CRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 47Uf, 16V, 1.3 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |