47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
CAP TANT 47UF 20% 16V RADIAL
TANTALUM CAPACITOR, 47UF, 16V, 1.3 OHM, 0.2, RADIAL; Product Range:TAP Series; Capacitance:47 F; Capacitance Tolerance: 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Packaging:Each; ESR:1.3ohm RoHS Compliant: Yes
CAP, TANTALUM, 47UF, 16V, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1.3ohm; Series Name:TAP; Voltage Rating:16V RoHS Compliant: Yes
CAP TANT 47UF 20% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8850-ND | TAP476M016CCS | 98K1333 | 54J5441 | TAP476M016CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.2, Radial; Product Range Kyocera Avx | Cap, Tantalum, 47Uf, 16V, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 4.70E7 microF | 47 microF | 47 microF |