Kyocera Corporation Tantalum Capacitors TAP476M016BRS

Description
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M016BRS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M016BRS-ND
Tantalum Capacitors TAP476M016BRS-ND
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm

47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP476M016BRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M016BRS
Tantalum Capacitors TAP476M016BRS
CAP TANT 47UF 20% 16V RADIAL

CAP TANT 47UF 20% 16V RADIAL

Supplier's Site Datasheet
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx - 54J5440 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx
54J5440
Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx 54J5440
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476M016BRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476M016BRS
Capacitors - Tantalum Capacitors TAP476M016BRS
CAP TANT 47UF 20% 16V RADIAL

CAP TANT 47UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP476M016BRS-ND TAP476M016BRS 54J5440 TAP476M016BRS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details