The TAP476M010SPA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF with a tolerance of ±20%. It is rated for a maximum DC voltage of 10V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications. It has a maximum dissipation factor of 6% and a maximum equivalent series resistance (ESR) of 4.0 Ω at 100 kHz. The device is available in a radial form factor and is compatible with lead-free soldering processes. The TAP series capacitors are manufactured with a flame retardant coating, ensuring reliability in demanding environments.
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
CAP TANT 47UF 20% 10V RADIAL
CAP TANT 47UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP476M010SPA-ND | 54J5438 | TAP476M010SPA | TAP476M010SPA |
| Product Name | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |