47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
CAP TANT 47UF 20% 10V RADIAL
CAP TANT 47UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP476M010SLZ-ND | 54J5437 | TAP476M010SLZ | TAP476M010SLZ |
| Product Name | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |